Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21294KSP#W4 R5F21294KSP#W4

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792941-R5F21294KSP#W 4 Series: R8C/2x/29 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: R8C Speed: 16MHz Package: 20-LSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: R5F21294 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-LSSOP Alternative Parts (Cross-Reference): S9S12GN32F1CTJR; S9S12GN32F1MTJ; S9S12GN32F1CTJ; S9S12GN32F1VTJR; Introduction Date: February 23, 2006 ECCN: EAR99 Country of Origin: China , Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792941-R5F21294KSP#W 4 Series: R8C/2x/29 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: R8C Speed: 16MHz Package: 20-LSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: R5F21294 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-LSSOP Alternative Parts (Cross-Reference): S9S12GN32F1CTJR; S9S12GN32F1MTJ; S9S12GN32F1CTJ; S9S12GN32F1VTJR; Introduction Date: February 23, 2006 ECCN: EAR99 Country of Origin: China , Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21294KSP#W4 - 792941-R5F21294KSP#W4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21294KSP#W4
792941-R5F21294KSP#W4
Embedded - Embedded - Microcontrollers - R5F21294KSP#W4 792941-R5F21294KSP#W4
Manufacturer: Renesas Electronics America Win Source Part Number: 792941-R5F21294KSP#W 4 Series: R8C/2x/29 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: R8C Speed: 16MHz Package: 20-LSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: R5F21294 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-LSSOP Alternative Parts (Cross-Reference): S9S12GN32F1CTJR; S9S12GN32F1MTJ; S9S12GN32F1CTJ; S9S12GN32F1VTJR; Introduction Date: February 23, 2006 ECCN: EAR99 Country of Origin: China , Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792941-R5F21294KSP#W4
Series: R8C/2x/29
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: R8C
Speed: 16MHz
Package: 20-LSSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 13
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: R5F21294
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-LSSOP
Alternative Parts (Cross-Reference): S9S12GN32F1CTJR; S9S12GN32F1MTJ; S9S12GN32F1CTJ; S9S12GN32F1VTJR;
Introduction Date: February 23, 2006
ECCN: EAR99
Country of Origin: China , Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5F21294KSP#W4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21294KSP#W4-ND
Microcontrollers R5F21294KSP#W4-ND
R8C R8C/2x/29 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-LSSOP

R8C R8C/2x/29 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F21294KSP#W4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F21294KSP#W4
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F21294KSP#W4
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F21294KSP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21294KSP#W4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F21294KSP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21294KSP#W4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F21294KSP#W4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21294KSP#W4
Microcontrollers R5F21294KSP#W4
R8C R8C/2x/29 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-LSSOP

R8C R8C/2x/29 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F21294KSP#W4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21294KSP#W4
Embedded - Microcontrollers R5F21294KSP#W4
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21294KSP#W4
16-bit Microcontrollers - MCU R5F21294KSP#W4
16-bit Microcontrollers - MCU R8C/29 16K Flash 20pinLSSOP -40to+125C

16-bit Microcontrollers - MCU R8C/29 16K Flash 20pinLSSOP -40to+125C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21294KSP#W4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21294KSP#W4
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21294KSP#W4
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792941-R5F21294KSP#W4 R5F21294KSP#W4-ND 685-R5F21294KSP#W4 R5F21294KSP#W4 R5F21294KSP#W4 R5F21294KSP#W4 R5F21294KSP#W4
Product Name Embedded - Embedded - Microcontrollers - R5F21294KSP#W4 Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 1 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details