IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F21282SNSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21282SNSP#U0 can be used for catalog matching and distributor lookup.
R8C R8C/2x/28 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
R8C/28 - 16-bit Microcontrollers with R8C CPU Core
Manufacturer: Renesas Electronics America
Win Source Part Number: 027087-R5F21282SNSP#
Packaging: Tube/Rail
Core Processor: R8C
Number of I/O: 13
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 20-LSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.2 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
R8C R8C/2x/28 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
IC MCU 16BIT 8KB FLASH 20LSSOP
IC MCU 16BIT 8KB FLASH 20LSSOP
IC MCU 16BIT 8KB FLASH 20LSSOP
16-bit Microcontrollers - MCU MCU 3/5V 8K 20Pin-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F21282SNSP#U0 | R5F21282SNSP#U0-ND | R5F21282SNSP#U0 | 027087-R5F21282SNSP#U0 | R5F21282SNSP#U0 | R5F21282SNSP#U0 | R5F21282SNSP#U0 | R5F21282SNSP#U0 | R5F21282SNSP#U0 |
| Product Name | 16-bit 16BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - R5F21282SNSP#U0 | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| RAM | 0.5120 KB | 0.5120 KB | 8 KB | 0.5120 KB | 0.5120 KB | 512 KB | |||
| Supply Voltage | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Tray | Other; "20-LSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; Other; LSSOP20 | SOP; SSOP; Other; 20-LSSOP | SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | Other; 20-LSSOP (0.173", 4.40mm Width) | SOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | ||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |