Renesas Electronics Corporation Microcontrollers R5F21276SNFP#X6

Description
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F21276SNFP#X6DKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21276SNFP#X6DKR-ND
Microcontrollers R5F21276SNFP#X6DKR-ND
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F21276SNFP#X6CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21276SNFP#X6CT-ND
Microcontrollers R5F21276SNFP#X6CT-ND
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F21276SNFP#X6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21276SNFP#X6TR-ND
Microcontrollers R5F21276SNFP#X6TR-ND
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F21276SNFP#X6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F21276SNFP#X6
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F21276SNFP#X6
IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F21276SNFP#X6 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21276SNFP#X6 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F21276SNFP#X6 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21276SNFP#X6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F21276SNFP#X6 - 931408-R5F21276SNFP#X6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21276SNFP#X6
931408-R5F21276SNFP#X6
Embedded - Embedded - Microcontrollers - R5F21276SNFP#X6 931408-R5F21276SNFP#X6
Manufacturer: Renesas Electronics America Win Source Part Number: 931408-R5F21276SNFP# X6 Series: R8C/2x/27 Operating Temperature Range: -20°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7) Core Processor: R8C Speed: 20MHz Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.2V ~ 5.5V Family Name: R5F21276 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R5F21276SNFP#X6DKR, R5F21276SNFP#X6CT, R5F21276SNFP#X6TR, R5F21276SNFP#X6-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 931408-R5F21276SNFP#X6
Series: R8C/2x/27
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: R8C series Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Core Processor: R8C
Speed: 20MHz
Package: Reel - TR
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.2V ~ 5.5V
Family Name: R5F21276
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: R5F21276SNFP#X6DKR, R5F21276SNFP#X6CT, R5F21276SNFP#X6TR, R5F21276SNFP#X6-ND

Buy Now Datasheet
Microcontrollers - R5F21276SNFP#X6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F21276SNFP#X6
Microcontrollers R5F21276SNFP#X6
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21276SNFP#X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21276SNFP#X6
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21276SNFP#X6
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - R5F21276SNFP#X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21276SNFP#X6
Embedded - Microcontrollers R5F21276SNFP#X6
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21276SNFP#X6
16-bit Microcontrollers - MCU R5F21276SNFP#X6
16-bit Microcontrollers - MCU MCU 3/5V 32+2K Pbfree 32LQFP T&R

16-bit Microcontrollers - MCU MCU 3/5V 32+2K Pbfree 32LQFP T&R

Buy Now Datasheet
Microcontrollers - R5F21276SNFP#X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21276SNFP#X6
Microcontrollers R5F21276SNFP#X6
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21276SNFP#X6DKR-ND 685-R5F21276SNFP#X6 931408-R5F21276SNFP#X6 R5F21276SNFP#X6 R5F21276SNFP#X6 R5F21276SNFP#X6 R5F21276SNFP#X6 R5F21276SNFP#X6
Product Name Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F21276SNFP#X6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 1.5 KB 1.5 KB 32 KB 1.5 KB 1.5 KB 1.5 KB
ROM 32 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details