Renesas Electronics Corporation 16-bit 5V Embedded Microcontroller MCU R5F21276SNFP#V2

Description
16-bit Microcontrollers - MCU MCU 3/5V 32K+2K 32-LQFP lead free Product overview: R5F21276SNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21276SNFP#V2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-bit Microcontrollers - MCU MCU 3/5V 32K+2K 32-LQFP lead free Product overview: R5F21276SNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21276SNFP#V2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 5V Embedded Microcontroller MCU - 685-R5F21276SNFP#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5V Embedded Microcontroller MCU
685-R5F21276SNFP#V2
16-bit 5V Embedded Microcontroller MCU 685-R5F21276SNFP#V2
16-bit Microcontrollers - MCU MCU 3/5V 32K+2K 32-LQFP lead free Product overview: R5F21276SNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21276SNFP#V2 can be used for catalog matching and distributor lookup.

16-bit Microcontrollers - MCU MCU 3/5V 32K+2K 32-LQFP lead free Product overview: R5F21276SNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21276SNFP#V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - R5F21276SNFP#V2 - 758243-R5F21276SNFP#V2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - R5F21276SNFP#V2
758243-R5F21276SNFP#V2
Electronic Wholesale - R5F21276SNFP#V2 758243-R5F21276SNFP#V2
Manufacturer: Renesas Electronics America Win Source Part Number: 758243-R5F21276SNFP# V2 Family Name: R5F21276 Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Reference case: LQFP32 Alternative Parts (Cross-Reference): PC9S12VR64VLC; PC9S12VR64MLC; S568013MFA00E; ; Introduction Date: February 03, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 758243-R5F21276SNFP#V2
Family Name: R5F21276
Manufacturer Homepage: www.renesas.com
RoHS State: Request Verification
Reference case: LQFP32
Alternative Parts (Cross-Reference): PC9S12VR64VLC; PC9S12VR64MLC; S568013MFA00E; ;
Introduction Date: February 03, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Microcontroller Chips - R5F21276SNFP#V2 - ODG (Origin Data Global)
Shenzhen, China
Microcontroller Chips
R5F21276SNFP#V2
Microcontroller Chips R5F21276SNFP#V2
16-bit Microcontrollers - MCU MCU 3/5V 32K+2K 32-LQFP lead free

16-bit Microcontrollers - MCU MCU 3/5V 32K+2K 32-LQFP lead free

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21276SNFP#V2
16-bit Microcontrollers - MCU R5F21276SNFP#V2
16-bit Microcontrollers - MCU MCU 3/5V 32K+2K 32-LQFP lead free

16-bit Microcontrollers - MCU MCU 3/5V 32K+2K 32-LQFP lead free

Buy Now Datasheet
Mcu, 16Bit, 20Mhz, Lqfp-32; Product Range Renesas - 84AC2621 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 20Mhz, Lqfp-32; Product Range Renesas
84AC2621
Mcu, 16Bit, 20Mhz, Lqfp-32; Product Range Renesas 84AC2621
MCU, 16BIT, 20MHZ, LQFP-32; Product Range:R8C/2x Series Microcontrollers; Architecture:R8C; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

MCU, 16BIT, 20MHZ, LQFP-32; Product Range:R8C/2x Series Microcontrollers; Architecture:R8C; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F21276SNFP#V2 758243-R5F21276SNFP#V2 R5F21276SNFP#V2 R5F21276SNFP#V2 84AC2621
Product Name 16-bit 5V Embedded Microcontroller MCU Electronic Wholesale - R5F21276SNFP#V2 Microcontroller Chips 16-bit Microcontrollers - MCU Mcu, 16Bit, 20Mhz, Lqfp-32; Product Range Renesas
Data Bus 16 Bit 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details