Win Source Part Number: 1350865-R5F21276SDFP
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: R8C/2x/27
Core Processor: R8C
Speed: 20MHz
Package: Tray
Standard Package: 250
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 1.5K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F21276
IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F21276SDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21276SDFP#V2 can be used for catalog matching and distributor lookup.
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 32KB FLASH 32LQFP
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
16-bit Microcontrollers - MCU MCU 3/5V 32K+2K I-temp 32-LQFP
IC MCU 16BIT 32KB FLASH 32LQFP
IC MCU 16BIT 32KB FLASH 32LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1350865-R5F21276SDFP#V2 | 685-R5F21276SDFP#V2 | R5F21276SDFP#V2-ND | R5F21276SDFP#V2 | R5F21276SDFP#V2 | R5F21276SDFP#V2 | R5F21276SDFP#V2 | R5F21276SDFP#V2 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 32 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM | 2 KB | 32 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |