Manufacturer: Renesas Electronics America
Win Source Part Number: 106269-R5F21275SNFP#
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: R8C/2x/27
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 32-LQFP
Manufacturer Device Package: 32-LQFP (7x7)
Operating Supply Voltage: 2.2 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 25
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
RAM Size: 1.5K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 106269-R5F21275SNFP#U0 |
| Product Name | Integrated Circuits(ICs) |