Manufacturer: Renesas Electronics America
Win Source Part Number: 062354-R5F21266SNFP#
Packaging: Tray
Operating Temp Range: -20C to 85C
Mounting: Surface Mount
Pin Count: 32
Operating Temperature Classification: Commercial
Rad Hardened: No
Package Type: LQFP
Frequency: 20(MHz)
Program Memory Size: 32KB(kB)
Program Memory Type: FLASH
Operating Temperature (Max): 85C
Operating Temperature (Min): -20C
Operating Supply Voltage (Max): 5.5(V)
Operating Supply Voltage (Min): 3(V)
Operating Supply Voltage (Typ): 3.3/5(V)
Interface Type: I2C/UART
Programmable: Yes
Device Core Size: 16(b)
Total Internal Ram Size: 1.5KB(kB)
Number of Timers - General Purpose: 4
Cpu Family: R8C
On-Chip ADC: 12-chx10-bit
Instruction Set Architecture: CISC
# I/Os (Max): 25
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
16-bit Microcontrollers - MCU R8C26 32+2KB 2.2/5.5V -20TO+85C 32LQFP Product overview: R5F21266SNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 2KB, 5.5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21266SNFP#V2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 062354-R5F21266SNFP#V2 | 685-R5F21266SNFP#V2 |
| Product Name | Embedded - Embedded - Microcontrollers - R5F21266SNFP#V2 | 16-bit 2KB 5.5V Embedded Microcontroller MCU |
| Number | 4 | |
| RAM | 32 KB | |
| ROM Type | Flash; FLASH | |
| Serial Interface | I²C; UART; I2C/UART | |
| I/O Ports | 25 |