R8C/26 - 16-bit Microcontrollers with R8C CPU Core
R8C R8C/2x/26 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
16-bit Microcontrollers - MCU R8C/26 32KB+0/1.5KB 32LQFP 7x7 -40TO125C
IC MCU 16BIT 32KB FLASH 32LQFP
R8C R8C/2x/26 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 32KB FLASH 32LQFP
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21266KFP#U0 | R5F21266KFP#U0-ND | R5F21266KFP#U0 | R5F21266KFP#U0 | R5F21266KFP#U0 | R5F21266KFP#U0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | EOL/LTB | Declining; Not For New Designs | Removed; Obsolete | |||
| Package Type | QFP; Other; LQFP32 | LFQP; Other; 32-LQFP | QFP; Other; 32-LQFP | Other; 32-LQFP | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 12x10b |