Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21264K075FP#U0 R5F21264K075FP#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891021-R5F21264K075F P#U0 Series: R8C/2x/26 Operating Temperature Range: -40°C ~ 125°C (TA) Features: R8C series Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: R8C Speed: 16MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: External, Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891021-R5F21264K075F P#U0 Series: R8C/2x/26 Operating Temperature Range: -40°C ~ 125°C (TA) Features: R8C series Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: R8C Speed: 16MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: External, Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21264K075FP#U0 - 891021-R5F21264K075FP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21264K075FP#U0
891021-R5F21264K075FP#U0
Embedded - Embedded - Microcontrollers - R5F21264K075FP#U0 891021-R5F21264K075FP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 891021-R5F21264K075F P#U0 Series: R8C/2x/26 Operating Temperature Range: -40°C ~ 125°C (TA) Features: R8C series Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: R8C Speed: 16MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: External, Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 891021-R5F21264K075FP#U0
Series: R8C/2x/26
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: R8C series Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Core Processor: R8C
Speed: 16MHz
Package: Bulk
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: External, Internal
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Embedded Microcontroller MCU - 685-R5F21264K075FP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-R5F21264K075FP#U0
Embedded Microcontroller MCU 685-R5F21264K075FP#U0
IC MCU FLASH Product overview: R5F21264K075FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21264K075FP#U 0 can be used for catalog matching and distributor lookup.

IC MCU FLASH Product overview: R5F21264K075FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21264K075FP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - R5F21264K075FP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21264K075FP#U0
Embedded - Microcontrollers R5F21264K075FP#U0
IC MCU FLASH

IC MCU FLASH

Supplier's Site Datasheet
Microcontrollers - R5F21264K075FP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21264K075FP#U0
Microcontrollers R5F21264K075FP#U0
R8C R8C/2x/26 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/26 Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 891021-R5F21264K075FP#U0 685-R5F21264K075FP#U0 R5F21264K075FP#U0 R5F21264K075FP#U0
Product Name Embedded - Embedded - Microcontrollers - R5F21264K075FP#U0 Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz
RAM 16 KB 1 KB
ROM Type Flash; FLASH
Supply Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CD3215B01ZQZR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164CL8RMCAKXQMB4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers