Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21262SDFP#V2 R5F21262SDFP#V2

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008834-R5F21262SDFP #V2 Number of Pins: 32 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Number of UART Channels: 2
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008834-R5F21262SDFP #V2 Number of Pins: 32 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Number of UART Channels: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21262SDFP#V2 - 1008834-R5F21262SDFP#V2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21262SDFP#V2
1008834-R5F21262SDFP#V2
Embedded - Embedded - Microcontrollers - R5F21262SDFP#V2 1008834-R5F21262SDFP#V2
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008834-R5F21262SDFP #V2 Number of Pins: 32 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Number of UART Channels: 2

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008834-R5F21262SDFP#V2
Number of Pins: 32
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Number of UART Channels: 2

Buy Now
16-bit 2KB 5.5V Embedded Microcontroller MCU - 685-R5F21262SDFP#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 2KB 5.5V Embedded Microcontroller MCU
685-R5F21262SDFP#V2
16-bit 2KB 5.5V Embedded Microcontroller MCU 685-R5F21262SDFP#V2
16-bit Microcontrollers - MCU R8C26 8+2KB 2.2/5.5V -40-85C 32LQFP Product overview: R5F21262SDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 2KB, 5.5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21262SDFP#V2 can be used for catalog matching and distributor lookup.

16-bit Microcontrollers - MCU R8C26 8+2KB 2.2/5.5V -40-85C 32LQFP Product overview: R5F21262SDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 2KB, 5.5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21262SDFP#V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1008834-R5F21262SDFP#V2 685-R5F21262SDFP#V2
Product Name Embedded - Embedded - Microcontrollers - R5F21262SDFP#V2 16-bit 2KB 5.5V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 7GA830321H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details