IC MCU 16BIT 64KB FLASH 52LQFP Product overview: R5F21258SNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21258SNFP#V2 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322038-R5F21258SNFP
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: R8C
Speed: 20MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, Voltage Detect, WDT
Number of I/O: 41
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 3K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 52-LQFP (10x10)
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 52-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: R5F21258
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
R8C R8C/2x/25 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)
16-bit Microcontrollers - MCU R8C/24 64+2/2.5 52LQFP 10x10 -20TO+85C
IC MCU 16BIT 64KB FLASH 52LQFP
R8C R8C/2x/25 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 64KB FLASH 52LQFP
IC MCU 16BIT 64KB FLASH 52LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F21258SNFP#V2 | 1322038-R5F21258SNFP#V2 | R5F21258SNFP#V2-ND | R5F21258SNFP#V2 | R5F21258SNFP#V2 | R5F21258SNFP#V2 | R5F21258SNFP#V2 | R5F21258SNFP#V2 |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 3 KB | 64 KB | 3 KB | 3 KB | 3 KB | 3 KB | ||
| Supply Voltage | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | QFP; Other; 52-LQFP | LFQP; Other; 52-LQFP | QFP; Other; 52-LQFP | QFP; Other; 52-LQFP | Other; 52-LQFP |