Manufacturer: Renesas Electronics America
Win Source Part Number: 106639-R5F21258SDFP#
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: R8C/2x/25
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 52-LQFP
Manufacturer Device Package: 52-LQFP (10x10)
Operating Supply Voltage: 2.2 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: POR, Voltage Detect, WDT
Number of I/O: 41
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 3K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 106639-R5F21258SDFP#U0 |
| Product Name | Integrated Circuits(ICs) |