16-bit Microcontrollers - MCU 16BIT MCU R8C/25 ROM48K/RAM2.5K 52LQFP 1 Product overview: R5F21257SDFP#X6 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21257SDFP#X6 can be used for catalog matching and distributor lookup.
16BIT MCU R8C/25 ROM48K/RAM2.5K
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F21257SDFP#X6 | 559-R5F21257SDFP#X6TR-ND |
| Product Name | 16-bit 16BIT Embedded Microcontroller MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit |
| Package Type | Other; Reel | LFQP; Other; 52-LQFP |
| Clock Speed | 20 MHz | |
| Bits | Other; A/D 12x10b | |
| RAM | 2.5 KB |