IC MCU 16BIT 32KB FLASH 52LQFP Product overview: R5F21256SNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21256SNFP#V2 can be used for catalog matching and distributor lookup.
R8C R8C/2x/25 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 52-LQFP (10x10)
Manufacturer: Renesas Electronics America
Win Source Part Number: 851954-R5F21256SNFP#
Series: R8C/2x/25
Features: series Microcontroller IC
Package: Tray
Number of I/O: 41
Family Name: R5F21256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 32KB FLASH 52LQFP
IC MCU 16BIT 32KB FLASH 52LQFP
IC MCU 16BIT 32KB FLASH 52LQFP
R8C R8C/2x/25 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 52-LQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F21256SNFP#V2 | R5F21256SNFP#V2-ND | 851954-R5F21256SNFP#V2 | R5F21256SNFP#V2 | R5F21256SNFP#V2 | R5F21256SNFP#V2 | R5F21256SNFP#V2 |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - R5F21256SNFP#V2 | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | LFQP; Other; 52-LQFP | QFP; Other; 52-LQFP | Other; 52-LQFP | QFP; Other; 52-LQFP | ||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |