Renesas Electronics Corporation Microcontrollers R5F21255SNFP#U0

Description
Microcontroller, 16-Bit General Purpose R8C/2X CPU
Request a Quote Datasheet
Description
Microcontroller, 16-Bit General Purpose R8C/2X CPU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F21255SNFP#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit General Purpose R8C/2X CPU

Microcontroller, 16-Bit General Purpose R8C/2X CPU

Supplier's Site Datasheet
Microcontrollers - R5F21255SNFP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21255SNFP#U0
Microcontrollers R5F21255SNFP#U0
R8C R8C/2x/25 Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 52-LQFP (10x10)

R8C R8C/2x/25 Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 52-LQFP (10x10)

Buy Now

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21255SNFP#U0 R5F21255SNFP#U0
Product Name Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Removed; Obsolete
Package Type QFP; Other; LQFP52 QFP; Other; 52-LQFP
Clock Speed 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CALMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers