IC MCU 16BIT 16KB FLASH 52LQFP Product overview: R5F21254SDFP#X6 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21254SDFP#X6 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 792938-R5F21254SDFP#
Series: R8C/2x/25
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 52-LQFP
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: POR, Voltage Detect, WDT
Number of I/O: 41
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.2 V ~ 5.5 V
Family Name: R5F21254
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-LQFP (10x10)
Alternative Parts (Cross-Reference): S9S12Q12J2CPBE1; S9S12C64J2CPBE; S9S12Q96J2CPBE1R; S9S12C32F1MPB1E;
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 16KB FLASH 52LQFP
R8C R8C/2x/25 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 16KB FLASH 52LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F21254SDFP#X6 | 792938-R5F21254SDFP#X6 | R5F21254SDFP#X6 | R5F21254SDFP#X6 | R5F21254SDFP#X6 |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F21254SDFP#X6 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 1 KB | 16 KB | 1 KB | 1 KB | |
| Supply Voltage | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | ||
| Package Type | Other; Tape & Reel (TR) | QFP | QFP; Other; 52-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |