R8C R8C/2x/24 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)
Manufacturer: Renesas Electronics America
Win Source Part Number: 808507-R5F21248SNFP#
Packaging: Tray
Mounting Style: SMD
Core Processor: R8C
Speed: 20MHz
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, Voltage Detect, WDT
Number of I/O: 41
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 3K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 52-LQFP (10x10)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 52-LQFP
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: R5F21248
Voltage - Supply (Vcc/Vdd): 2.2V ~ 5.5V
IC MCU 16BIT 64KB FLASH 52LQFP
16-bit Microcontrollers - MCU R8C24 64K+2K 52LQFP -20to85C
IC MCU 16BIT 64KB FLASH 52LQFP
R8C R8C/2x/24 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21248SNFP#V2-ND | 808507-R5F21248SNFP#V2 | R5F21248SNFP#V2 | R5F21248SNFP#V2 | R5F21248SNFP#V2 | R5F21248SNFP#V2 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - R5F21248SNFP#V2 | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 12x10b | |||||
| RAM | 3 KB | 64 KB | 3 KB | 3 KB | ||
| ROM | 64 KB |