IC MCU 16BIT 16KB FLASH 52LQFP Product overview: R5F21244SNFP#X6 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21244SNFP#X6 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 128510-R5F21244SNFP#
Packaging: Reel - TR
Core Processor: R8C
Number of I/O: 41
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 52-LQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.2 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
R8C R8C/2x/24 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 16KB FLASH 52LQFP
IC MCU 16BIT 16KB FLASH 52LQFP
R8C R8C/2x/24 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 52-LQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F21244SNFP#X6 | 128510-R5F21244SNFP#X6 | R5F21244SNFP#X6-ND | R5F21244SNFP#X6 | R5F21244SNFP#X6 | R5F21244SNFP#X6 |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F21244SNFP#X6 | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 1 KB | 16 KB | 1 KB | 1 KB | 1 KB | |
| Supply Voltage | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tape & Reel (TR) | QFP; Other; 52-LQFP (10x10) | LFQP; Other; 52-LQFP | Other; 52-LQFP | QFP; Other; 52-LQFP | |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |