Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F2123AKFP#U0 R5F2123AKFP#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 811581-R5F2123AKFP#U 0 Packaging: Tray Mounting Style: SMD Core Processor: R8C Speed: 16MHz Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, Voltage Detect, WDT Number of I/O: 41 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supplier Device Package: 48-LFQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: R5F2123A Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 811581-R5F2123AKFP#U 0 Packaging: Tray Mounting Style: SMD Core Processor: R8C Speed: 16MHz Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, Voltage Detect, WDT Number of I/O: 41 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supplier Device Package: 48-LFQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: R5F2123A Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F2123AKFP#U0 - 811581-R5F2123AKFP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2123AKFP#U0
811581-R5F2123AKFP#U0
Embedded - Embedded - Microcontrollers - R5F2123AKFP#U0 811581-R5F2123AKFP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 811581-R5F2123AKFP#U 0 Packaging: Tray Mounting Style: SMD Core Processor: R8C Speed: 16MHz Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, Voltage Detect, WDT Number of I/O: 41 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supplier Device Package: 48-LFQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: R5F2123A Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: Renesas Electronics America
Win Source Part Number: 811581-R5F2123AKFP#U0
Packaging: Tray
Mounting Style: SMD
Core Processor: R8C
Speed: 16MHz
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, Voltage Detect, WDT
Number of I/O: 41
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 5K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 48-LFQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: R5F2123A
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-R5F2123AKFP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-R5F2123AKFP#U0
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-R5F2123AKFP#U0
IC MCU 16BIT 96KB FLASH 48LFQFP Product overview: R5F2123AKFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2123AKFP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 48LFQFP Product overview: R5F2123AKFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2123AKFP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F2123AKFP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2123AKFP#U0-ND
Microcontrollers R5F2123AKFP#U0-ND
R8C R8C/2x/23 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

R8C R8C/2x/23 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F2123AKFP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2123AKFP#U0
Microcontrollers R5F2123AKFP#U0
R8C R8C/2x/23 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

R8C R8C/2x/23 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2123AKFP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2123AKFP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2123AKFP#U0
IC MCU 16BIT 96KB FLASH 48LFQFP

IC MCU 16BIT 96KB FLASH 48LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F2123AKFP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2123AKFP#U0
Embedded - Microcontrollers R5F2123AKFP#U0
IC MCU 16BIT 96KB FLASH 48LFQFP

IC MCU 16BIT 96KB FLASH 48LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F2123AKFP#U0
16-bit Microcontrollers - MCU R5F2123AKFP#U0
16-bit Microcontrollers - MCU MCU 3/5V 96+2K K-temp CAN Pbfree 48LQFP

16-bit Microcontrollers - MCU MCU 3/5V 96+2K K-temp CAN Pbfree 48LQFP

Buy Now Datasheet
Microcontrollers - R5F2123AKFP#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F2123AKFP#U0
Microcontrollers R5F2123AKFP#U0
IC MCU 16BIT 96KB FLASH 48LFQFP

IC MCU 16BIT 96KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 811581-R5F2123AKFP#U0 685-R5F2123AKFP#U0 R5F2123AKFP#U0-ND R5F2123AKFP#U0 R5F2123AKFP#U0 R5F2123AKFP#U0 R5F2123AKFP#U0 R5F2123AKFP#U0
Product Name Embedded - Embedded - Microcontrollers - R5F2123AKFP#U0 16-bit 16BIT 96KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 96 KB 5 KB 5 KB 5 KB 5 KB 5 KB
ROM 2 KB 96 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165L25MHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers