IC MCU 16BIT 96KB FLASH 48LFQFP Product overview: R5F2123AJFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2123AJFP#U0 can be used for catalog matching and distributor lookup.
R8C R8C/2x/23 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Win Source Part Number: 1028491-R5F2123AJFP#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R8C/2x/23
Core Processor: R8C
Speed: 20MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, Voltage Detect, WDT
Number of I/O: 41
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 5K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): R5F2121AJFP#U0; R5F21237DFP#U0; R5F21236DFP#U0;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R5F2123AJFPU0,R5F212
Base Product Number: R5F2123
Product Status: Not For New Designs
IC MCU 16BIT 96KB FLASH 48LFQFP
16-bit Microcontrollers - MCU MCU 3/5V 96+2K J-temp CAN Pbfree 48LQFP
IC MCU 16BIT 96KB FLASH 48LFQFP
R8C R8C/2x/23 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F2123AJFP#U0 | R5F2123AJFP#U0-ND | 1028491-R5F2123AJFP#U0 | R5F2123AJFP#U0 | R5F2123AJFP#U0 | R5F2123AJFP#U0 | R5F2123AJFP#U0 |
| Product Name | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 5 KB | 5 KB | 96 KB | 5 KB | 5 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Package Type | Other; Tray | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |