Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21237JFP#U1 R5F21237JFP#U1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792932-R5F21237JFP#U 1 Series: R8C/2x/23 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: CAN, I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, Voltage Detect, WDT Number of I/O: 41 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 2.5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: R5F21237 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LFQFP (7x7) Alternative Parts (Cross-Reference): S9S12GN32F0VLF; S9S12GN32F0CFT; S9S12GA128F0MLFR; S9S12G128F0CLFR; Introduction Date: February 27, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792932-R5F21237JFP#U 1 Series: R8C/2x/23 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: CAN, I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, Voltage Detect, WDT Number of I/O: 41 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 2.5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: R5F21237 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LFQFP (7x7) Alternative Parts (Cross-Reference): S9S12GN32F0VLF; S9S12GN32F0CFT; S9S12GA128F0MLFR; S9S12G128F0CLFR; Introduction Date: February 27, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21237JFP#U1 - 792932-R5F21237JFP#U1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21237JFP#U1
792932-R5F21237JFP#U1
Embedded - Embedded - Microcontrollers - R5F21237JFP#U1 792932-R5F21237JFP#U1
Manufacturer: Renesas Electronics America Win Source Part Number: 792932-R5F21237JFP#U 1 Series: R8C/2x/23 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: CAN, I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, Voltage Detect, WDT Number of I/O: 41 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 2.5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: R5F21237 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LFQFP (7x7) Alternative Parts (Cross-Reference): S9S12GN32F0VLF; S9S12GN32F0CFT; S9S12GA128F0MLFR; S9S12G128F0CLFR; Introduction Date: February 27, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792932-R5F21237JFP#U1
Series: R8C/2x/23
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, LIN, SIO, SSU, UART/USART
Peripherals: POR, Voltage Detect, WDT
Number of I/O: 41
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
RAM Size: 2.5K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: R5F21237
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LFQFP (7x7)
Alternative Parts (Cross-Reference): S9S12GN32F0VLF; S9S12GN32F0CFT; S9S12GA128F0MLFR; S9S12G128F0CLFR;
Introduction Date: February 27, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-R5F21237JFP#U1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-R5F21237JFP#U1
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-R5F21237JFP#U1
IC MCU 16BIT 48KB FLASH 48LFQFP Product overview: R5F21237JFP#U1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21237JFP#U1 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 48LFQFP Product overview: R5F21237JFP#U1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21237JFP#U1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F21237JFP#U1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21237JFP#U1-ND
Microcontrollers R5F21237JFP#U1-ND
R8C R8C/2x/23 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

R8C R8C/2x/23 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F21237JFP#U1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21237JFP#U1
Microcontrollers R5F21237JFP#U1
R8C R8C/2x/23 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

R8C R8C/2x/23 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F21237JFP#U1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21237JFP#U1
Embedded - Microcontrollers R5F21237JFP#U1
IC MCU 16BIT 48KB FLASH 48LFQFP

IC MCU 16BIT 48KB FLASH 48LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21237JFP#U1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21237JFP#U1
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21237JFP#U1
IC MCU 16BIT 48KB FLASH 48LFQFP

IC MCU 16BIT 48KB FLASH 48LFQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21237JFP#U1
16-bit Microcontrollers - MCU R5F21237JFP#U1
16-bit Microcontrollers - MCU MCU 3/5V 48+2K -40TO85C AU PbFree 48LQFP

16-bit Microcontrollers - MCU MCU 3/5V 48+2K -40TO85C AU PbFree 48LQFP

Buy Now Datasheet
Microcontrollers - R5F21237JFP#U1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F21237JFP#U1
Microcontrollers R5F21237JFP#U1
IC MCU 16BIT 48KB FLASH 48LFQFP

IC MCU 16BIT 48KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792932-R5F21237JFP#U1 685-R5F21237JFP#U1 R5F21237JFP#U1-ND R5F21237JFP#U1 R5F21237JFP#U1 R5F21237JFP#U1 R5F21237JFP#U1 R5F21237JFP#U1
Product Name Embedded - Embedded - Microcontrollers - R5F21237JFP#U1 16-bit 16BIT 48KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 48 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161KLMHABXQ - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers