R8C R8C/2x/23 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP48
IC MCU 16BIT 48KB FLASH 48LFQFP
16-bit Microcontrollers - MCU MCU 3/5V 48+2K I-Temp CAN Pb-free 48LQFP
IC MCU 16BIT 48KB FLASH 48LFQFP
R8C R8C/2x/23 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
MCU, 16BIT, 20MHZ, LQFP-48; Product Range:R8C/2x Series Microcontrollers; Architecture:R8C; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:48KB; RAM Memory Size:2.5KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes
IC MCU 16BIT 48KB FLASH 48LFQFP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21237DFP#U0-ND | R5F21237DFP#U0 | R5F21237DFP#U0 | R5F21237DFP#U0 | R5F21237DFP#U0 | R5F21237DFP#U0 | 84AC2616 | R5F21237DFP#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 20Mhz, Lqfp-48; Product Range Renesas | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 12x10b | |||||||
| RAM | 2.5 KB | 2.5 KB | 2.5 KB | 2.5 KB | 2.5 KB | |||
| ROM | 48 KB |