IC MCU 16BIT 128KB FLASH 48LFQFP Product overview: R5F2122CJFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2122CJFP#U0 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 1091253-R5F2122CJFP#
Packaging: Tray
Core Processor: R8C
Number of I/O: 41
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LFQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
R8C R8C/2x/22 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
16-bit Microcontrollers - MCU MCU 3/5V 128K J-temp CAN Pbfree 48LQFP
IC MCU 16BIT 128KB FLASH 48LFQFP
R8C R8C/2x/22 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 128KB FLASH 48LFQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F2122CJFP#U0 | 1091253-R5F2122CJFP#U0 | R5F2122CJFP#U0-ND | R5F2122CJFP#U0 | R5F2122CJFP#U0 | R5F2122CJFP#U0 | R5F2122CJFP#U0 |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F2122CJFP#U0 | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 6 KB | 128 KB | 6 KB | 6 KB | 6 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | QFP; Other; 48-LFQFP (7x7) | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | Other; 48-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |