R8C/22 - 16-bit Microcontrollers with R8C CPU Core
R8C R8C/2x/22 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
16-bit Microcontrollers - MCU MCU 3/5V 32K -40TO+125C AU PbFree 48LQFP
R8C R8C/2x/22 Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 32KB FLASH 48LFQFP
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21226KFP#U1 | R5F21226KFP#U1-ND | R5F21226KFP#U1 | R5F21226KFP#U1 | R5F21226KFP#U1 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Declining; Not For New Designs | |||
| Package Type | QFP; Other; LQFP48 | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | ||
| Clock Speed | 16 MHz | 16 MHz | |||
| Bits | Other; A/D 12x10b |