R8C R8C/2x/21 Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 48KB FLASH 48LFQFP
16-bit Microcontrollers - MCU MCU 3/5V 48+2K -40/125C AU PbFree 48LQFP
R8C R8C/2x/21 Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 48KB FLASH 48LFQFP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21217KFP#U1-ND | R5F21217KFP#U1 | R5F21217KFP#U1 | R5F21217KFP#U1 | R5F21217KFP#U1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 12x10b | ||||
| RAM | 2.5 KB | 2.5 KB | 2.5 KB | ||
| ROM | 48 KB |