Manufacturer: Renesas Electronics America
Win Source Part Number: 1241578-R5F21217JFP
Manufacturer Homepage: www.renesas.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 48KB FLASH 48LFQFP Product overview: R5F21217JFP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21217JFP can be used for catalog matching and distributor lookup.
R8C R8C/2x/21 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
16-bit Microcontrollers - MCU MCU 3/5V 48K+2K 48-LQFP
IC MCU 16BIT 48KB FLASH 48LFQFP
R8C R8C/2x/21 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 48KB FLASH 48LFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1241578-R5F21217JFP | 685-R5F21217JFP | R5F21217JFP-ND | R5F21217JFP | R5F21217JFP | R5F21217JFP | R5F21217JFP |
| Product Name | Embedded - Embedded - Microcontrollers - R5F21217JFP | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| RAM | 2.5 KB | 2.5 KB | 2.5 KB | 2.5 KB | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Tray | LFQP; Other; 48-LQFP | Other; 48-LQFP | QFP; Other; 48-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |