Renesas Electronics Corporation Microcontrollers R5F21217JFP#U1

Description
R8C R8C/2x/21 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
R8C R8C/2x/21 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F21217JFP#U1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21217JFP#U1-ND
Microcontrollers R5F21217JFP#U1-ND
R8C R8C/2x/21 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

R8C R8C/2x/21 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F21217JFP#U1 - 139721-R5F21217JFP#U1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21217JFP#U1
139721-R5F21217JFP#U1
Embedded - Embedded - Microcontrollers - R5F21217JFP#U1 139721-R5F21217JFP#U1
Manufacturer: Renesas Electronics America Win Source Part Number: 139721-R5F21217JFP#U 1 Packaging: Tray Core Processor: R8C Number of I/O: 41 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LFQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2.5K x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 139721-R5F21217JFP#U1
Packaging: Tray
Core Processor: R8C
Number of I/O: 41
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LFQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-R5F21217JFP#U1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-R5F21217JFP#U1
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-R5F21217JFP#U1
IC MCU 16BIT 48KB FLASH 48LFQFP Product overview: R5F21217JFP#U1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21217JFP#U1 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 48LFQFP Product overview: R5F21217JFP#U1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21217JFP#U1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21217JFP#U1
16-bit Microcontrollers - MCU R5F21217JFP#U1
16-bit Microcontrollers - MCU MCU 3/5V 48+2K -40~85C(AU) PbFree 48LQFP

16-bit Microcontrollers - MCU MCU 3/5V 48+2K -40~85C(AU) PbFree 48LQFP

Buy Now Datasheet
Embedded - Microcontrollers - R5F21217JFP#U1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21217JFP#U1
Embedded - Microcontrollers R5F21217JFP#U1
IC MCU 16BIT 48KB FLASH 48LFQFP

IC MCU 16BIT 48KB FLASH 48LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F21217JFP#U1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21217JFP#U1
Microcontrollers R5F21217JFP#U1
R8C R8C/2x/21 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

R8C R8C/2x/21 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21217JFP#U1-ND 139721-R5F21217JFP#U1 685-R5F21217JFP#U1 R5F21217JFP#U1 R5F21217JFP#U1 R5F21217JFP#U1
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F21217JFP#U1 16-bit 16BIT 48KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 2.5 KB 48 KB 2.5 KB 2.5 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
 - C167CSL16M3VCAFXQLA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers