R8C R8C/2x/20 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 96KB FLASH 48LFQFP
R8C R8C/2x/20 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
16-bit Microcontrollers - MCU MCU 3/5V 96K -40~125C 48-LQFP
IC MCU 16BIT 96KB FLASH 48LFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2120AKFP#U0-ND | R5F2120AKFP#U0 | R5F2120AKFP#U0 | R5F2120AKFP#U0 | R5F2120AKFP#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 12x10b | ||||
| RAM | 5 KB | 5 KB | 5 KB | ||
| ROM | 96 KB |