R8C R8C/2x/20 Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
R8C R8C/2x/20 Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 48KB FLASH 48LFQFP
IC MCU 16BIT 48KB FLASH 48LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21207KFP#U1-ND | R5F21207KFP#U1 | R5F21207KFP#U1 | R5F21207KFP#U1 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 12x10b | |||
| RAM | 2.5 KB | 2.5 KB | 2.5 KB | |
| ROM | 48 KB |