Renesas Electronics Corporation 16-bit 16BIT 16KB Embedded Microcontroller MCU R5F211B4SP#U0

Description
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F211B4SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B4SP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F211B4SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B4SP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F211B4SP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F211B4SP#U0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F211B4SP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F211B4SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B4SP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F211B4SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B4SP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F211B4SP#U0 - 122496-R5F211B4SP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F211B4SP#U0
122496-R5F211B4SP#U0
Embedded - Embedded - Microcontrollers - R5F211B4SP#U0 122496-R5F211B4SP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 122496-R5F211B4SP#U0 Packaging: Tube/Rail Core Processor: R8C Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-LSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 122496-R5F211B4SP#U0
Packaging: Tube/Rail
Core Processor: R8C
Number of I/O: 13
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 20-LSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - R5F211B4SP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F211B4SP#U0-ND
Microcontrollers R5F211B4SP#U0-ND
R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F211B4SP#U0
16-bit Microcontrollers - MCU R5F211B4SP#U0
16-bit Microcontrollers - MCU MCU 3/5V 16K Pb-Free 20-SS

16-bit Microcontrollers - MCU MCU 3/5V 16K Pb-Free 20-SS

Buy Now Datasheet
Microcontrollers - R5F211B4SP#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F211B4SP#U0
Microcontrollers R5F211B4SP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F211B4SP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F211B4SP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F211B4SP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site
Embedded - Microcontrollers - R5F211B4SP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F211B4SP#U0
Embedded - Microcontrollers R5F211B4SP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F211B4SP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F211B4SP#U0
Microcontrollers R5F211B4SP#U0
R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F211B4SP#U0 122496-R5F211B4SP#U0 R5F211B4SP#U0-ND R5F211B4SP#U0 R5F211B4SP#U0 R5F211B4SP#U0 R5F211B4SP#U0 R5F211B4SP#U0
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F211B4SP#U0 Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Package Type Other; Tube SOP; SSOP; Other; 20-LSSOP Other; "20-LSSOP (0.173"", 4.40mm Width)" Other; 20-LSSOP (0.173", 4.40mm Width) SOP; Other; 20-LSSOP (0.173\", 4.40mm Width) SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width)
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - C164CI8EMCBFXQMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
6 suppliers