Renesas Electronics Corporation Microcontrollers R5F211B4NP#U0

Description
R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 28-HWQFN (5x5)
Request a Quote Datasheet
Description
R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 28-HWQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F211B4NP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F211B4NP#U0-ND
Microcontrollers R5F211B4NP#U0-ND
R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 28-HWQFN (5x5)

R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 28-HWQFN (5x5)

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F211B4NP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F211B4NP#U0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F211B4NP#U0
IC MCU 16BIT 16KB FLASH 28HWQFN Product overview: R5F211B4NP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B4NP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 28HWQFN Product overview: R5F211B4NP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B4NP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 981178-R5F211B4NP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
981178-R5F211B4NP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 981178-R5F211B4NP#U0
Win Source Part Number: 981178-R5F211B4NP#U0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/1x/1B Core Processor: R8C Speed: 20MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Package / Case: 28-WFQFN Exposed Pad Supplier Device Package: 28-HWQFN (5x5) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F211B Product Status: Not For New Designs

Win Source Part Number: 981178-R5F211B4NP#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R8C/1x/1B
Core Processor: R8C
Speed: 20MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, SIO, SSU, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 13
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Package / Case: 28-WFQFN Exposed Pad
Supplier Device Package: 28-HWQFN (5x5)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F211B
Product Status: Not For New Designs

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F211B4NP#U0
16-bit Microcontrollers - MCU R5F211B4NP#U0
16-bit Microcontrollers - MCU MCU 3/5V 16K Pb-Free 28-HWQFN

16-bit Microcontrollers - MCU MCU 3/5V 16K Pb-Free 28-HWQFN

Buy Now Datasheet
Embedded - Microcontrollers - R5F211B4NP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F211B4NP#U0
Embedded - Microcontrollers R5F211B4NP#U0
IC MCU 16BIT 16KB FLASH 28HWQFN

IC MCU 16BIT 16KB FLASH 28HWQFN

Supplier's Site Datasheet
Microcontrollers - R5F211B4NP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F211B4NP#U0
Microcontrollers R5F211B4NP#U0
R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 28-HWQFN (5x5)

R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 28-HWQFN (5x5)

Buy Now Datasheet
Microcontrollers - R5F211B4NP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F211B4NP#U0
Microcontrollers R5F211B4NP#U0
R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 28-HWQFN (5x5)

R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 28-HWQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F211B4NP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F211B4NP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F211B4NP#U0
IC MCU 16BIT 16KB FLASH 28HWQFN

IC MCU 16BIT 16KB FLASH 28HWQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F211B4NP#U0-ND 685-R5F211B4NP#U0 981178-R5F211B4NP#U0 R5F211B4NP#U0 R5F211B4NP#U0 R5F211B4NP#U0 R5F211B4NP#U0 R5F211B4NP#U0
Product Name Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - C161OLM3VHABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers