Renesas Electronics Corporation Microcontrollers R5F211B4DSP#U0

Description
R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP
Request a Quote Datasheet
Description
R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F211B4DSP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F211B4DSP#U0-ND
Microcontrollers R5F211B4DSP#U0-ND
R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F211B4DSP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F211B4DSP#U0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F211B4DSP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F211B4DSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B4DSP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F211B4DSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B4DSP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1087346-R5F211B4DSP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1087346-R5F211B4DSP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1087346-R5F211B4DSP#U0
Win Source Part Number: 1087346-R5F211B4DSP# U0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/1x/1B Core Processor: R8C Speed: 20MHz Package: Tube Standard Package: 80 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): R5F21194SP#U0; R5F211A4DSP#U0; R5F21194DSP#U0; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F211B4DSPU0,R5F211 B4DSP#V0-ND,R5F211B4 DSP#V0 Base Product Number: R5F211B Product Status: Not For New Designs

Win Source Part Number: 1087346-R5F211B4DSP#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R8C/1x/1B
Core Processor: R8C
Speed: 20MHz
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, SIO, SSU, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 13
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): R5F21194SP#U0; R5F211A4DSP#U0; R5F21194DSP#U0;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R5F211B4DSPU0,R5F211B4DSP#V0-ND,R5F211B4DSP#V0
Base Product Number: R5F211B
Product Status: Not For New Designs

Buy Now Datasheet
Microcontrollers - R5F211B4DSP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F211B4DSP#U0
Microcontrollers R5F211B4DSP#U0
R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F211B4DSP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F211B4DSP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F211B4DSP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site
Microcontrollers - R5F211B4DSP#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F211B4DSP#U0
Microcontrollers R5F211B4DSP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F211B4DSP#U0
16-bit Microcontrollers - MCU R5F211B4DSP#U0
16-bit Microcontrollers - MCU MCU 3/5V 16K I-Temp Pb-Free 20-SSOP

16-bit Microcontrollers - MCU MCU 3/5V 16K I-Temp Pb-Free 20-SSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F211B4DSP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F211B4DSP#U0
Embedded - Microcontrollers R5F211B4DSP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F211B4DSP#U0-ND 685-R5F211B4DSP#U0 1087346-R5F211B4DSP#U0 R5F211B4DSP#U0 R5F211B4DSP#U0 R5F211B4DSP#U0 R5F211B4DSP#U0 R5F211B4DSP#U0
Product Name Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details