Renesas Electronics Corporation 16-bit 16BIT 12KB Embedded Microcontroller MCU R5F211B3SP#U0

Description
IC MCU 16BIT 12KB FLASH 20LSSOP Product overview: R5F211B3SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B3SP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 12KB FLASH 20LSSOP Product overview: R5F211B3SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B3SP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 12KB Embedded Microcontroller MCU - 685-R5F211B3SP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 12KB Embedded Microcontroller MCU
685-R5F211B3SP#U0
16-bit 16BIT 12KB Embedded Microcontroller MCU 685-R5F211B3SP#U0
IC MCU 16BIT 12KB FLASH 20LSSOP Product overview: R5F211B3SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B3SP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 12KB FLASH 20LSSOP Product overview: R5F211B3SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B3SP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F211B3SP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F211B3SP#U0-ND
Microcontrollers R5F211B3SP#U0-ND
R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 12KB (12K x 8) FLASH 20-LSSOP

R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 12KB (12K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F211B3SP#U0 - 792926-R5F211B3SP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F211B3SP#U0
792926-R5F211B3SP#U0
Embedded - Embedded - Microcontrollers - R5F211B3SP#U0 792926-R5F211B3SP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 792926-R5F211B3SP#U0 Series: R8C/1x/1B Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 20-LSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Connectivity: I2C, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 13 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: R5F211B3 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-LSSOP Alternative Parts (Cross-Reference): S9S12GN32F1CTJR; S9S12GN32F1MTJ; S9S12GN32F1CTJ; S9S12GN32F1VTJR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792926-R5F211B3SP#U0
Series: R8C/1x/1B
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 20-LSSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Connectivity: I2C, SIO, SSU, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 13
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: R5F211B3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-LSSOP
Alternative Parts (Cross-Reference): S9S12GN32F1CTJR; S9S12GN32F1MTJ; S9S12GN32F1CTJ; S9S12GN32F1VTJR;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5F211B3SP#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F211B3SP#U0
Microcontrollers R5F211B3SP#U0
IC MCU 16BIT 12KB FLASH 20LSSOP

IC MCU 16BIT 12KB FLASH 20LSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F211B3SP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F211B3SP#U0
Embedded - Microcontrollers R5F211B3SP#U0
IC MCU 16BIT 12KB FLASH 20LSSOP

IC MCU 16BIT 12KB FLASH 20LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F211B3SP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F211B3SP#U0
Microcontrollers R5F211B3SP#U0
R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 12KB (12K x 8) FLASH 20-LSSOP

R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 12KB (12K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F211B3SP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F211B3SP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F211B3SP#U0
IC MCU 16BIT 12KB FLASH 20LSSOP

IC MCU 16BIT 12KB FLASH 20LSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F211B3SP#U0
16-bit Microcontrollers - MCU R5F211B3SP#U0
16-bit Microcontrollers - MCU MCU 3/5V 12K Pb-Free 20-SSOP

16-bit Microcontrollers - MCU MCU 3/5V 12K Pb-Free 20-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F211B3SP#U0 R5F211B3SP#U0-ND 792926-R5F211B3SP#U0 R5F211B3SP#U0 R5F211B3SP#U0 R5F211B3SP#U0 R5F211B3SP#U0 R5F211B3SP#U0
Product Name 16-bit 16BIT 12KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F211B3SP#U0 Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 0.7680 KB 0.7680 KB 12 KB 0.7680 KB 0.7680 KB 768 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Package Type Other; Tube Other; "20-LSSOP (0.173"", 4.40mm Width)" SSOP Other; 20-LSSOP (0.173", 4.40mm Width) SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) SOP; Other; 20-LSSOP (0.173\", 4.40mm Width)
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - CG7868AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details