Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F211B2SP R5F211B2SP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 062349-R5F211B2SP Packaging: Reel - TR Core Processor: R8C Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-LSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 062349-R5F211B2SP Packaging: Reel - TR Core Processor: R8C Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-LSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F211B2SP - 062349-R5F211B2SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F211B2SP
062349-R5F211B2SP
Embedded - Embedded - Microcontrollers - R5F211B2SP 062349-R5F211B2SP
Manufacturer: Renesas Electronics America Win Source Part Number: 062349-R5F211B2SP Packaging: Reel - TR Core Processor: R8C Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-LSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 062349-R5F211B2SP
Packaging: Reel - TR
Core Processor: R8C
Number of I/O: 13
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 20-LSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-R5F211B2SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-R5F211B2SP
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-R5F211B2SP
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F211B2SP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B2SP can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F211B2SP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B2SP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 062349-R5F211B2SP 685-R5F211B2SP
Product Name Embedded - Embedded - Microcontrollers - R5F211B2SP 16-bit 16BIT 8KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
RAM 8 KB 0.5120 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C0056850000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details