Renesas Electronics Corporation 16-bit 16BIT 8KB Embedded Microcontroller MCU R5F211B2DSP

Description
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F211B2DSP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B2DSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F211B2DSP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B2DSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-R5F211B2DSP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-R5F211B2DSP
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-R5F211B2DSP
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F211B2DSP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B2DSP can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F211B2DSP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B2DSP can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - R5F211B2DSP - 062348-R5F211B2DSP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F211B2DSP
062348-R5F211B2DSP
Embedded - Embedded - Microcontrollers - R5F211B2DSP 062348-R5F211B2DSP
Manufacturer: Renesas Electronics America Win Source Part Number: 062348-R5F211B2DSP Packaging: Tube/Rail Core Processor: R8C Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-LSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 062348-R5F211B2DSP
Packaging: Tube/Rail
Core Processor: R8C
Number of I/O: 13
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-LSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F211B2DSP 062348-R5F211B2DSP
Product Name 16-bit 16BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F211B2DSP
Data Bus 16 Bit 16 Bit
RAM 0.5120 KB 8 KB
Package Type Other; Tube/Rail SOP; SSOP; Other; 20-LSSOP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - A2C00053336 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details