R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PDSO20
R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
IC MCU 16BIT 8KB FLASH 20LSSOP
IC MCU 16BIT 8KB FLASH 20LSSOP
16-bit Microcontrollers - MCU MCU 3/5V 8K I-Temp Pb-Free 20-SSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F211B2DSP#U0-ND | R5F211B2DSP#U0 | R5F211B2DSP#U0 | R5F211B2DSP#U0 | R5F211B2DSP#U0 | R5F211B2DSP#U0 | R5F211B2DSP#U0 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 4x10b | ||||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | |||
| ROM | 8 KB |