Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F211A2SP#W4 R5F211A2SP#W4

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 715889-R5F211A2SP#W4 Manufacturer Homepage: www.renesas.com Reference case: 1A2 Reference Date Code: 1027+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 715889-R5F211A2SP#W4 Manufacturer Homepage: www.renesas.com Reference case: 1A2 Reference Date Code: 1027+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F211A2SP#W4 - 715889-R5F211A2SP#W4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F211A2SP#W4
715889-R5F211A2SP#W4
Embedded - Embedded - Microcontrollers - R5F211A2SP#W4 715889-R5F211A2SP#W4
Manufacturer: Renesas Electronics America Win Source Part Number: 715889-R5F211A2SP#W4 Manufacturer Homepage: www.renesas.com Reference case: 1A2 Reference Date Code: 1027+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 715889-R5F211A2SP#W4
Manufacturer Homepage: www.renesas.com
Reference case: 1A2
Reference Date Code: 1027+
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-R5F211A2SP#W4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-R5F211A2SP#W4
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-R5F211A2SP#W4
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F211A2SP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211A2SP#W4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F211A2SP#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211A2SP#W4 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - R5F211A2SP#W4 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F211A2SP#W4
Microcontrollers R5F211A2SP#W4
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F211A2SP#W4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F211A2SP#W4
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F211A2SP#W4
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 715889-R5F211A2SP#W4 685-R5F211A2SP#W4 R5F211A2SP#W4 R5F211A2SP#W4
Product Name Embedded - Embedded - Microcontrollers - R5F211A2SP#W4 16-bit 16BIT 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit
RAM 0.5120 KB 0.5120 KB 512 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Package Type Other; Tape & Reel (TR) Other; 20-LSSOP (0.173", 4.40mm Width) SOP; Other; 20-LSSOP (0.173\", 4.40mm Width)
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LF3VHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details