Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F211A2DSP#U0 R5F211A2DSP#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891018-R5F211A2DSP#U 0 Series: R8C/1x/1A Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP Core Processor: R8C Speed: 20MHz Package: Tray Package: 20-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: R5F211 Categories: Integrated Circuits (ICs) Case / Package: 20-LSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891018-R5F211A2DSP#U 0 Series: R8C/1x/1A Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP Core Processor: R8C Speed: 20MHz Package: Tray Package: 20-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: R5F211 Categories: Integrated Circuits (ICs) Case / Package: 20-LSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F211A2DSP#U0 - 891018-R5F211A2DSP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F211A2DSP#U0
891018-R5F211A2DSP#U0
Embedded - Embedded - Microcontrollers - R5F211A2DSP#U0 891018-R5F211A2DSP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 891018-R5F211A2DSP#U 0 Series: R8C/1x/1A Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP Core Processor: R8C Speed: 20MHz Package: Tray Package: 20-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: R5F211 Categories: Integrated Circuits (ICs) Case / Package: 20-LSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891018-R5F211A2DSP#U0
Series: R8C/1x/1A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: R8C series Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
Core Processor: R8C
Speed: 20MHz
Package: Tray
Package: 20-LSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SIO, SSU, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 13
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: R5F211
Categories: Integrated Circuits (ICs)
Case / Package: 20-LSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 559-R5F211A2DSP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F211A2DSP#U0-ND
Microcontrollers 559-R5F211A2DSP#U0-ND
R8C R8C/1x/1A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

R8C R8C/1x/1A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now Datasheet
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-R5F211A2DSP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-R5F211A2DSP#U0
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-R5F211A2DSP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F211A2DSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211A2DSP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F211A2DSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211A2DSP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F211A2DSP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F211A2DSP#U0
Microcontrollers R5F211A2DSP#U0
R8C R8C/1x/1A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

R8C R8C/1x/1A Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F211A2DSP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F211A2DSP#U0
Embedded - Microcontrollers R5F211A2DSP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F211A2DSP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F211A2DSP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F211A2DSP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F211A2DSP#U0
16-bit Microcontrollers - MCU R5F211A2DSP#U0
16-bit Microcontrollers - MCU MCU 3/5V 8K I-Temp Pb-Free 20-SSOP

16-bit Microcontrollers - MCU MCU 3/5V 8K I-Temp Pb-Free 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 891018-R5F211A2DSP#U0 559-R5F211A2DSP#U0-ND 685-R5F211A2DSP#U0 R5F211A2DSP#U0 R5F211A2DSP#U0 R5F211A2DSP#U0 R5F211A2DSP#U0
Product Name Embedded - Embedded - Microcontrollers - R5F211A2DSP#U0 Microcontrollers 16-bit 16BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMA6 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers