Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F211A1SP#U0

Description
Win Source Part Number: 1118815-R5F211A1SP#U 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/1x/1A Core Processor: R8C Speed: 20MHz Package: Tube Standard Package: 80 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): R5F211A1SPU0; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F211A1SPU0,R5F211A 1SP#V0-ND,R5F211A1SP #V0 Base Product Number: R5F211A Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1118815-R5F211A1SP#U 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/1x/1A Core Processor: R8C Speed: 20MHz Package: Tube Standard Package: 80 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): R5F211A1SPU0; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F211A1SPU0,R5F211A 1SP#V0-ND,R5F211A1SP #V0 Base Product Number: R5F211A Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1118815-R5F211A1SP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1118815-R5F211A1SP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1118815-R5F211A1SP#U0
Win Source Part Number: 1118815-R5F211A1SP#U 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/1x/1A Core Processor: R8C Speed: 20MHz Package: Tube Standard Package: 80 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): R5F211A1SPU0; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F211A1SPU0,R5F211A 1SP#V0-ND,R5F211A1SP #V0 Base Product Number: R5F211A Product Status: Not For New Designs

Win Source Part Number: 1118815-R5F211A1SP#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R8C/1x/1A
Core Processor: R8C
Speed: 20MHz
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, SIO, SSU, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 13
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 384 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): R5F211A1SPU0;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R5F211A1SPU0,R5F211A1SP#V0-ND,R5F211A1SP#V0
Base Product Number: R5F211A
Product Status: Not For New Designs

Buy Now Datasheet
16-bit 16BIT 4KB Embedded Microcontroller MCU - 685-R5F211A1SP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 4KB Embedded Microcontroller MCU
685-R5F211A1SP#U0
16-bit 16BIT 4KB Embedded Microcontroller MCU 685-R5F211A1SP#U0
IC MCU 16BIT 4KB FLASH 20LSSOP Product overview: R5F211A1SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211A1SP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 4KB FLASH 20LSSOP Product overview: R5F211A1SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211A1SP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F211A1SP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F211A1SP#U0-ND
Microcontrollers R5F211A1SP#U0-ND
R8C R8C/1x/1A Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-LSSOP

R8C R8C/1x/1A Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-LSSOP

Buy Now Datasheet
 - R5F211A1SP#U0 - Rochester Electronics
Newburyport, MA, United States
16-bit Microcontrollers with R8C CPU Core

16-bit Microcontrollers with R8C CPU Core

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F211A1SP#U0
16-bit Microcontrollers - MCU R5F211A1SP#U0
16-bit Microcontrollers - MCU MCU 3/5V 4K Pb-Free 20-SSOP

16-bit Microcontrollers - MCU MCU 3/5V 4K Pb-Free 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F211A1SP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F211A1SP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F211A1SP#U0
IC MCU 16BIT 4KB FLASH 20LSSOP

IC MCU 16BIT 4KB FLASH 20LSSOP

Supplier's Site
Microcontrollers - R5F211A1SP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F211A1SP#U0
Microcontrollers R5F211A1SP#U0
R8C R8C/1x/1A Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-LSSOP

R8C R8C/1x/1A Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F211A1SP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F211A1SP#U0
Embedded - Microcontrollers R5F211A1SP#U0
IC MCU 16BIT 4KB FLASH 20LSSOP

IC MCU 16BIT 4KB FLASH 20LSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1118815-R5F211A1SP#U0 685-R5F211A1SP#U0 R5F211A1SP#U0-ND R5F211A1SP#U0 R5F211A1SP#U0 R5F211A1SP#U0 R5F211A1SP#U0 R5F211A1SP#U0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 4KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 4 KB 0.3840 KB 0.3840 KB 384 KB 0.3840 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details