R8C/19 - 16-bit Microcontrollers with R8C CPU Core
R8C R8C/1x/19 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 28-HWQFN (5x5)
16-bit Microcontrollers - MCU MCU 3/5V 16K Pb-Free 28-HWQFN
R8C R8C/1x/19 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 28-HWQFN (5x5)
IC MCU 16BIT 16KB FLASH 28HWQFN
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21194NP#U0 | R5F21194NP#U0-ND | R5F21194NP#U0 | R5F21194NP#U0 | R5F21194NP#U0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | EOL/LTB | Declining; Not For New Designs | |||
| Package Type | Other; HWQFN28 | Other; 28-WFQFN Exposed Pad | Other; 28-WFQFN Exposed Pad | ||
| Clock Speed | 20 MHz | 20 MHz | |||
| RAM | 1 KB | 1 KB |