R8C R8C/1x/19 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP
16-bit Microcontrollers - MCU MCU 3/5V 16K I-Temp Pb-Free 20-SSOP
IC MCU 16BIT 16KB FLASH 20LSSOP
R8C R8C/1x/19 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP
IC MCU 16BIT 16KB FLASH 20LSSOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F21194DSP#U0-ND | R5F21194DSP#U0 | R5F21194DSP#U0 | R5F21194DSP#U0 | R5F21194DSP#U0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB | ||||
| ROM Type | Flash | Flash; FLASH |