R8C R8C/1x/19 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-LSSOP
IC MCU 16BIT 4KB FLASH 20LSSOP
IC MCU 16BIT 4KB FLASH 20LSSOP
16-bit Microcontrollers - MCU MCU 3/5V 4K Pb-Free 20-SSOP
R8C R8C/1x/19 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-LSSOP
R8C R8C/1x/19 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-LSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21191SP#U0-ND | R5F21191SP#U0 | R5F21191SP#U0 | R5F21191SP#U0 | R5F21191SP#U0 | R5F21191SP#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.3840 KB | 384 KB | 0.3840 KB | 0.3840 KB | ||
| ROM | 4 KB | |||||
| ROM Type | Flash | Flash; FLASH |