Manufacturer: Renesas Electronics America
Win Source Part Number: 210510-R5F21183SP#W4
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: R8C/1x/18
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 20-LSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 20-LSSOP
Operating Supply Voltage: 2.7 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: SIO, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 13
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 4x1b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 210510-R5F21183SP#W4 |
| Product Name | Integrated Circuits(ICs) |