R8C R8C/1x/17 Microcontroller IC 16-Bit 20MHz 12KB (12K x 8) FLASH 20-LSSOP
IC MCU 16BIT 12KB FLASH 20LSSOP
IC MCU 16BIT 12KB FLASH 20LSSOP
R8C R8C/1x/17 Microcontroller IC 16-Bit 20MHz 12KB (12K x 8) FLASH 20-LSSOP
R8C R8C/1x/17 Microcontroller IC 16-Bit 20MHz 12KB (12K x 8) FLASH 20-LSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21173DSP#U0-ND | R5F21173DSP#U0 | R5F21173DSP#U0 | R5F21173DSP#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 4x10b | |||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | |
| ROM | 12 KB |