Renesas Electronics Corporation Microcontrollers R5F21142SP#U0

Description
R8C R8C/1x/14 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet
Description
R8C R8C/1x/14 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F21142SP#U0 - Rochester Electronics
Newburyport, MA, United States
R8C R8C/1x/14 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH

R8C R8C/1x/14 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH

Supplier's Site Datasheet
Microcontrollers - R5F21142SP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21142SP#U0-ND
Microcontrollers R5F21142SP#U0-ND
R8C R8C/1x/14 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

R8C R8C/1x/14 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21142SP#U0
16-bit Microcontrollers - MCU R5F21142SP#U0
16-bit Microcontrollers - MCU MCU 3/5V 8K Pb-Free 20-SSOP

16-bit Microcontrollers - MCU MCU 3/5V 8K Pb-Free 20-SSOP

Buy Now Datasheet
Microcontrollers - R5F21142SP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21142SP#U0
Microcontrollers R5F21142SP#U0
R8C R8C/1x/14 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

R8C R8C/1x/14 Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F21142SP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21142SP#U0
Embedded - Microcontrollers R5F21142SP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21142SP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21142SP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21142SP#U0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21142SP#U0 R5F21142SP#U0-ND R5F21142SP#U0 R5F21142SP#U0 R5F21142SP#U0 R5F21142SP#U0
Product Name Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Obsolete Last Time Buy Removed; Obsolete
ROM Type Flash Flash Flash; FLASH
Package Type SOP; SSOP; Other; LSSOP Other; "20-LSSOP (0.173"", 4.40mm Width)" SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) SOP; Other; 20-LSSOP (0.173\", 4.40mm Width)
Clock Speed 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 8928913953 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers