Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21133DFP#U0 R5F21133DFP#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792918-R5F21133DFP#U 0 Series: R8C/1x/13 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 32-LQFP Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 22 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: R5F21133 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC56F8023VLCR; DSP56F802TA60E; PC9S12VR64MLC; DSP56F802TA60; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792918-R5F21133DFP#U 0 Series: R8C/1x/13 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 32-LQFP Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 22 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: R5F21133 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC56F8023VLCR; DSP56F802TA60E; PC9S12VR64MLC; DSP56F802TA60; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21133DFP#U0 - 792918-R5F21133DFP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21133DFP#U0
792918-R5F21133DFP#U0
Embedded - Embedded - Microcontrollers - R5F21133DFP#U0 792918-R5F21133DFP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 792918-R5F21133DFP#U 0 Series: R8C/1x/13 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 32-LQFP Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 22 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: R5F21133 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC56F8023VLCR; DSP56F802TA60E; PC9S12VR64MLC; DSP56F802TA60; Introduction Date: October 21, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792918-R5F21133DFP#U0
Series: R8C/1x/13
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 32-LQFP
Core Size: 16-Bit
Connectivity: SIO, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 22
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: R5F21133
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MC56F8023VLCR; DSP56F802TA60E; PC9S12VR64MLC; DSP56F802TA60;
Introduction Date: October 21, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 12KB Embedded Microcontroller MCU - 685-R5F21133DFP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 12KB Embedded Microcontroller MCU
685-R5F21133DFP#U0
16-bit 16BIT 12KB Embedded Microcontroller MCU 685-R5F21133DFP#U0
IC MCU 16BIT 12KB FLASH 32LQFP / MCU 16-bit R8C CISC 12KB Flash 3.3V/5V 32-Pin LQFP Tray Product overview: R5F21133DFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21133DFP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 12KB FLASH 32LQFP / MCU 16-bit R8C CISC 12KB Flash 3.3V/5V 32-Pin LQFP Tray Product overview: R5F21133DFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21133DFP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792918-R5F21133DFP#U0 685-R5F21133DFP#U0
Product Name Embedded - Embedded - Microcontrollers - R5F21133DFP#U0 16-bit 16BIT 12KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Clock Speed 20 MHz
RAM 12 KB 0.7680 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details