Renesas Electronics Corporation 16-bit 16BIT 8KB Embedded Microcontroller MCU R5F21122FP#U0

Description
R8C R8C/1x/12 Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet
Description
R8C R8C/1x/12 Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F21122FP#U0 - Rochester Electronics
Newburyport, MA, United States
R8C R8C/1x/12 Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH

R8C R8C/1x/12 Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH

Supplier's Site
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-R5F21122FP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-R5F21122FP#U0
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-R5F21122FP#U0
IC MCU 16BIT 8KB FLASH 32LQFP Product overview: R5F21122FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21122FP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 32LQFP Product overview: R5F21122FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21122FP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F21122FP#U0 - 931392-R5F21122FP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21122FP#U0
931392-R5F21122FP#U0
Embedded - Embedded - Microcontrollers - R5F21122FP#U0 931392-R5F21122FP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 931392-R5F21122FP#U0 Series: R8C/1x/12 Operating Temperature Range: -20°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7) Core Processor: R8C Speed: 16MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: LED, WDT Number of I/O: 22 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: R5F21122 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 931392-R5F21122FP#U0
Series: R8C/1x/12
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: R8C series Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Core Processor: R8C
Speed: 16MHz
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SIO, UART/USART
Peripherals: LED, WDT
Number of I/O: 22
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: R5F21122
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - R5F21122FP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21122FP#U0-ND
Microcontrollers R5F21122FP#U0-ND
R8C R8C/1x/12 Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

R8C R8C/1x/12 Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21122FP#U0
16-bit Microcontrollers - MCU R5F21122FP#U0
16-bit Microcontrollers - MCU MCU 3/5V 8K Pb-Free 32-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 8K Pb-Free 32-LQFP

Buy Now Datasheet
Embedded - Microcontrollers - R5F21122FP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21122FP#U0
Embedded - Microcontrollers R5F21122FP#U0
IC MCU 16BIT 8KB FLASH 32LQFP

IC MCU 16BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - R5F21122FP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21122FP#U0
Microcontrollers R5F21122FP#U0
R8C R8C/1x/12 Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

R8C R8C/1x/12 Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21122FP#U0 685-R5F21122FP#U0 931392-R5F21122FP#U0 R5F21122FP#U0-ND R5F21122FP#U0 R5F21122FP#U0 R5F21122FP#U0
Product Name 16-bit 16BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F21122FP#U0 Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Last Time Buy
ROM Type Flash Flash; FLASH Flash
Package Type QFP; Other; LQFP Other; Tray QFP; Other; 32-LQFP (7x7) LFQP; Other; 32-LQFP QFP; Other; 32-LQFP
RAM 0.5120 KB 8 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details