IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F21114DFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21114DFP#U0 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 811928-R5F21114DFP#U
Packaging: Tray
Mounting Style: SMD
Core Processor: R8C
Speed: 20MHz
Core Size: 16-Bit
Connectivity: SIO, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 22
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: R5F21114
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
R8C R8C/1x/11 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 32LQFP
16-bit Microcontrollers - MCU MCU 3/5V 16K I-Temp Pb-Free 32-LQFP
R8C R8C/1x/11 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 32LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F21114DFP#U0 | 811928-R5F21114DFP#U0 | R5F21114DFP#U0-ND | R5F21114DFP#U0 | R5F21114DFP#U0 | R5F21114DFP#U0 | R5F21114DFP#U0 |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F21114DFP#U0 | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 1 KB | 16 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | LFQP; Other; 32-LQFP | QFP; Other; 32-LQFP | Other; 32-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |