R8C R8C/1x/11 Microcontroller IC 16-Bit 20MHz 12KB (12K x 8) FLASH 32-LQFP (7x7)
R8C R8C/1x/11 Microcontroller IC 16-Bit 20MHz 12KB (12K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 12KB FLASH 32LQFP
IC MCU 16BIT 12KB FLASH 32LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21113FP#W4-ND | R5F21113FP#W4 | R5F21113FP#W4 | R5F21113FP#W4 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 12x10b | |||
| RAM | 0.7680 KB | 0.7680 KB | 768 KB | |
| ROM | 12 KB |