Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21103FP R5F21103FP

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087338-R5F21103FP Packaging: Bulk Mounting: SMD (SMT) Frequency: 16 MHz Memory Type: FLASH Memory Size: 12 kB Interface: UART RAM Size: 768 B Access Time: 16 µs Number of Bits: 16 Number of Pins: 32 Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Core Architecture: R8C Number of Timers/Counters: 4
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087338-R5F21103FP Packaging: Bulk Mounting: SMD (SMT) Frequency: 16 MHz Memory Type: FLASH Memory Size: 12 kB Interface: UART RAM Size: 768 B Access Time: 16 µs Number of Bits: 16 Number of Pins: 32 Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Core Architecture: R8C Number of Timers/Counters: 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21103FP - 1087338-R5F21103FP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21103FP
1087338-R5F21103FP
Embedded - Embedded - Microcontrollers - R5F21103FP 1087338-R5F21103FP
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087338-R5F21103FP Packaging: Bulk Mounting: SMD (SMT) Frequency: 16 MHz Memory Type: FLASH Memory Size: 12 kB Interface: UART RAM Size: 768 B Access Time: 16 µs Number of Bits: 16 Number of Pins: 32 Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Core Architecture: R8C Number of Timers/Counters: 4

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087338-R5F21103FP
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 16 MHz
Memory Type: FLASH
Memory Size: 12 kB
Interface: UART
RAM Size: 768 B
Access Time: 16 µs
Number of Bits: 16
Number of Pins: 32
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Core Architecture: R8C
Number of Timers/Counters: 4

Buy Now
16-bit Embedded Microcontroller MCU - 685-R5F21103FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microcontroller MCU
685-R5F21103FP
16-bit Embedded Microcontroller MCU 685-R5F21103FP
16-BIT Flash Microcontroller PQFP32 Product overview: R5F21103FP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21103FP can be used for catalog matching and distributor lookup.

16-BIT Flash Microcontroller PQFP32 Product overview: R5F21103FP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21103FP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1087338-R5F21103FP 685-R5F21103FP
Product Name Embedded - Embedded - Microcontrollers - R5F21103FP 16-bit Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Number 4
RAM 0.7680 KB 0.7680 KB
Serial Interface UART; UART UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C167CSL16M3VCAFXQLA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers